TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986300-9

Description
TERM BLOCK PLUG 9POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 9POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A101142-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A101142-ND
Terminal Blocks - Headers, Plugs and Sockets A101142-ND
TERM BLOCK PLUG 9POS STR 5MM

TERM BLOCK PLUG 9POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986300-9 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986300-9
Pluggable Terminal Blocks 1986300-9
Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 9 POS

Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 9 POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A101142-ND 1986300-9
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Approvals RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 105 C (-40 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Barrier, 4 Position, 8-2Awg; No. Of Rows Blockmaster Electronics - 12P6797 - Newark, An Avnet Company
Specs
North American 8 to 2 AWG
Voltage Rating 600 volts
Current Rating 100 amps
View Details
Terminal Block for 5-Wire Cable - 82010110 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 5
Body Material Polyamide 6
View Details
Pluggable Terminal Blocks - 188403 - RS Components, Ltd.
Specs
Features Terminal Plug
Approvals RoHS Compliant
Body Material Copper Alloy Tin Plated
View Details