TE Connectivity Terminal Blocks - Headers, Plugs and Sockets 1986300-6

Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet
Description
TERM BLOCK PLUG 6POS STR 5MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Headers, Plugs and Sockets - A101139-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A101139-ND
Terminal Blocks - Headers, Plugs and Sockets A101139-ND
TERM BLOCK PLUG 6POS STR 5MM

TERM BLOCK PLUG 6POS STR 5MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986300-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986300-6
Pluggable Terminal Blocks 1986300-6
Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 6 POS

Pluggable Terminal Blocks FrtStyle Trm Blk Plg 5mm 6 POS

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks
Product Number A101139-ND 1986300-6
Product Name Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options Free Hanging (In-Line)
Termination Options Screw Clamp Screw Clamp; Screw
Features Terminal Plug; Retention Latches (Non-Wire Side)
Operating Temperature -40 to 105 C (-40 to 221 F)
Terminal Block Type Single Feed Through Pluggable Terminal Blocks
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Headers, Plugs and Sockets - 1-1546019-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Terminal Block Type Single Feed Through
View Details
Terminal Block for 6 Wire Cable - 82021030 - Interpower
Specs
Operating Temperature -35 to 150 C (-31 to 302 F)
# of Contacts 6
Body Material Polyamide 6.6
View Details
XW4H/XW4K/XW4L PCB Terminal Blocks Push-in SMT Terminals with 2.54mm Pitch - XW4K-09A1-H1 - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 9
Contacts Pitch 2.54 mm (0.10 inches)
View Details
3 suppliers
Carrier terminal block for modules and plugs - 2002-1861 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
4 suppliers