TE Connectivity PCB Terminal Blocks 1986258-3

Description
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length (MM) : 3.5 Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length (MM) : 3.5 Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986258-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986258-3
PCB Terminal Blocks 1986258-3
Body Features Color : Green Interlock : With Configuration Features Closed End : Without Number of Positions : 3 Number of Rows : 1 Stacked Levels : Without Threaded Flange : Without Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 16 Contact Mating Area Plating Material : Tin Contact Mount : Through Hole Dimensions PCB Tail Length (MM) : 3.5 Wire Size (MMSQ) : .05 - 4 Wire Size (AWG) : 30 - 12 Electrical Characteristics Current Rating (Max) (AMP) : 16 Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : PA 66 Mechanical Attachment Connector Mounting Type : Board Mount Locating Posts : Without Mating Angle : Straight Mounting Angle : Vertical Screw Flange : Without Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Block Type : Stacking Vertical Plug Right Hand Connector & Contact Terminates To : Printed Circuit Board Connector Style : Plug Connector System : Wire-to-Board Sealable : Yes Wire Protection : With Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Color : Green
  • Interlock : With

Configuration Features


  • Closed End : Without
  • Number of Positions : 3
  • Number of Rows : 1
  • Stacked Levels : Without
  • Threaded Flange : Without

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 16
  • Contact Mating Area Plating Material : Tin
  • Contact Mount : Through Hole

Dimensions


  • PCB Tail Length (MM) : 3.5
  • Wire Size (MMSQ) : .05 - 4
  • Wire Size (AWG) : 30 - 12

Electrical Characteristics


  • Current Rating (Max) (AMP) : 16
  • Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : PA 66

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Locating Posts : Without
  • Mating Angle : Straight
  • Mounting Angle : Vertical
  • Screw Flange : Without

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Block Type : Stacking Vertical Plug Right Hand
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Style : Plug
  • Connector System : Wire-to-Board
  • Sealable : Yes
  • Wire Protection : With

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Terminal Blocks
Product Number 1986258-3
Product Name PCB Terminal Blocks
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
# of Contacts 3
Contacts Pitch 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546310-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-2213933-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
2 suppliers
Barrier Strips - 1-1546671-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
3 suppliers
Barrier Strips - 1-1546570-1 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details