TE CONNECTIVITY ™
1986165-2 -- CABLE, SOLAR, SOLARLOK, 12 AWG, SINGLE JACKET
TE Connectivity ™
CABLE, SOLAR, SOLARLOK, 12 AWG, SINGLE JACKET
1986165-2
Description
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
Description
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
Suppliers
CABLE, SOLAR, SOLARLOK, 12 AWG, SINGLE JACKET
70084870
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
- Standards/Approvals:
- USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
- This Wire is for Photovoltaic (PV) Installations
- UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
- UL File E314125 (USE-2)
- Conductor:
- 12 AWG 65 Strand Tinned Copper
- 10 AWG 104 Strand Tinned Copper
- Color: Black
- Max Conductor Temperature: 90° Wet or Dry
- Voltage Rating: 600 Volts (UL)
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
70084870 |
|
Product Name
|
CABLE, SOLAR, SOLARLOK, 12 AWG, SINGLE JACKET |
|
Approvals
|
UL Listing Mark
|
Unlock Full Specs
to access all available technical data
Similar Products
Rated Voltage
600 volts
Rated Temperature
-65 to 200 C (-85 to 392 F)
Wire Conductor
Solid Silver-Plated Copper
View Details
New England Wire Technologies Corporation
Rated Voltage
300 volts
Nominal Diameter
0.0180 to 0.0490 inch (0.4572 to 1.24 mm)
Rated Temperature
200 C (392 F)
View Details
Nominal Diameter
0.0122 inch (0.3099 mm)
Wire Insulation
Teflon
Wire Conductor
Pure Soft Silver
View Details