TE Connectivity Use-2 Solar Wire, 500Ft, 10Awg, Copper, Black; Jacket Material Te Connectivity 1986164-2

Description
USE-2 SOLAR WIRE, 500FT, 10AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet
Description
USE-2 SOLAR WIRE, 500FT, 10AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Use-2 Solar Wire, 500Ft, 10Awg, Copper, Black; Jacket Material Te Connectivity - 78M6682 - Newark, An Avnet Company
Chicago, IL, United States
Use-2 Solar Wire, 500Ft, 10Awg, Copper, Black; Jacket Material Te Connectivity
78M6682
Use-2 Solar Wire, 500Ft, 10Awg, Copper, Black; Jacket Material Te Connectivity 78M6682
USE-2 SOLAR WIRE, 500FT, 10AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

USE-2 SOLAR WIRE, 500FT, 10AWG, COPPER, BLACK; Jacket Material:-; Jacket Color:Black; Wire Gauge:10AWG; Conductor Area CSA:5.26mm²; Reel Length (Imperial):500ft; Reel Length (Metric):152.4m; No. of Max Strands x Strand Size:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 78M6682
Product Name Use-2 Solar Wire, 500Ft, 10Awg, Copper, Black; Jacket Material Te Connectivity
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details