TE CONNECTIVITY ™
1986164-2 -- CABLE, SOLAR, SOLARLOK, 10 AWG, SINGLE JACKET
TE Connectivity ™
CABLE, SOLAR, SOLARLOK, 10 AWG, SINGLE JACKET
1986164-2
Description
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
Description
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
Suppliers
CABLE, SOLAR, SOLARLOK, 10 AWG, SINGLE JACKET
70084869
Standards/Approvals:
USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
This Wire is for Photovoltaic (PV) Installations
UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
UL File E314125 (USE-2)
Conductor:
12 AWG 65 Strand Tinned Copper
10 AWG 104 Strand Tinned Copper
Color: Black
Max Conductor Temperature: 90° Wet or Dry
Voltage Rating: 600 Volts (UL)
- Standards/Approvals:
- USE-2, RHH, RHW-2, XHH, XHHW-2, Sunlight Resistant, Petroleum Resistant I or II, Gasoline Resistant, VW-1
- This Wire is for Photovoltaic (PV) Installations
- UL File E314122 (RHH, RHW-2, XHW-2, XHHW-2)
- UL File E314125 (USE-2)
- Conductor:
- 12 AWG 65 Strand Tinned Copper
- 10 AWG 104 Strand Tinned Copper
- Color: Black
- Max Conductor Temperature: 90° Wet or Dry
- Voltage Rating: 600 Volts (UL)
Supplier's Site
Technical Specifications
|
Product Category
|
Hookup Wires |
|
Product Number
|
70084869 |
|
Product Name
|
CABLE, SOLAR, SOLARLOK, 10 AWG, SINGLE JACKET |
|
Approvals
|
UL Listing Mark
|
Unlock Full Specs
to access all available technical data
Similar Products
E-Z-HOOK, a division of Tektest, Inc.
Rated Voltage
5000 volts
Nominal Diameter
0.1440 inch (3.66 mm)
Rated Temperature
90 C (194 F)
View Details
Rated Voltage
600 volts
Rated Temperature
-65 to 125 C (-85 to 257 F)
Wire Conductor
Tin-Plated Copper
View Details
New England Wire Technologies Corporation
Rated Voltage
150 volts
Nominal Diameter
0.0088 to 0.0220 inch (0.2235 to 0.5588 mm)
Rated Temperature
200 C (392 F)
View Details
Rated Voltage
600 volts
Nominal Diameter
0.0700 inch (1.78 mm)
Rated Temperature
-55 to 80 C (-67 to 176 F)
View Details