TE Connectivity PCB Terminal Blocks 1986160-6

Description
Body Features Interlock : With Configuration Features Number of Positions : 6 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Interlock : With Configuration Features Number of Positions : 6 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986160-6 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986160-6
PCB Terminal Blocks 1986160-6
Body Features Interlock : With Configuration Features Number of Positions : 6 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1000 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 1
  • Wire Entry Angle : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Wire Size (MMSQ) : .52 - 2.08
  • Wire Size (AWG) : 14 - 20

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : Polyester GF

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screwless Terminal Block : Yes

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Crimp style contacts ordered separately.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1000

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A112914-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A112914-ND
Terminal Blocks - Headers, Plugs and Sockets A112914-ND
TERM BLOCK PLUG 6POS STR 5.08MM

TERM BLOCK PLUG 6POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986160-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986160-6
Pluggable Terminal Blocks 1986160-6
Pluggable Terminal Blocks Crimp Style housing 5.08 Gre

Pluggable Terminal Blocks Crimp Style housing 5.08 Gre

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986160-6 A112914-ND 1986160-6
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks
Mounting Options PCB Free Hanging (In-Line)
Approvals Not Yet Reviewed for EU RoHS RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 6 6 6
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546283-8 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 30
View Details
PCB Terminal Blocks - 1-1986484-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
PCB Terminal Blocks - 1-1986722-8 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 65 C (-40 to 149 F)
View Details
3 suppliers
Terminal Blocks - Headers, Plugs and Sockets - 1-1776489-3-ND - DigiKey
Specs
Mounting Options PCB
Termination Options Solder
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details