TE Connectivity PCB Terminal Blocks 1986160-3

Description
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminal Blocks - 1986160-3 - TE Connectivity
Berwyn, PA, United States
PCB Terminal Blocks
1986160-3
PCB Terminal Blocks 1986160-3
Body Features Interlock : With Configuration Features Number of Positions : 3 Number of Rows : 1 Wire Entry Angle : Top Contact Features Contact Current Rating (Max) (AMP) : 15 Dimensions Wire Size (MMSQ) : .52 - 2.08 Wire Size (AWG) : 14 - 20 Electrical Characteristics Current Rating (Max) (AMP) : 15 Voltage Rating (VAC) : 300 Housing Features Centerline (Pitch) : 5.08 MM  [.2 INCH ] Housing Color : Green Housing Material : Polyester GF Identification Marking Marking Color : Black Mechanical Attachment Connector Mounting Type : Board Mount Mounting Angle : Vertical Screw Flange : Without Screwless Terminal Block : Yes Operation/Applicatio n Circuit Application : Power & Signal Other Comment : Crimp style contacts ordered separately. Packaging Features Packaging Method : Box Packaging Quantity : 1 Product Type Features Block Type : None Connector & Contact Terminates To : Printed Circuit Board Connector System : Wire-to-Board Terminal Block Connector Type : Plug Usage Conditions Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Interlock : With

Configuration Features


  • Number of Positions : 3
  • Number of Rows : 1
  • Wire Entry Angle : Top

Contact Features


  • Contact Current Rating (Max) (AMP) : 15

Dimensions


  • Wire Size (MMSQ) : .52 - 2.08
  • Wire Size (AWG) : 14 - 20

Electrical Characteristics


  • Current Rating (Max) (AMP) : 15
  • Voltage Rating (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5.08 MM  [.2 INCH ]
  • Housing Color : Green
  • Housing Material : Polyester GF

Identification Marking


  • Marking Color : Black

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mounting Angle : Vertical
  • Screw Flange : Without
  • Screwless Terminal Block : Yes

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Comment : Crimp style contacts ordered separately.

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 1

Product Type Features


  • Block Type : None
  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Wire-to-Board
  • Terminal Block Connector Type : Plug

Usage Conditions


  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminal Blocks - Headers, Plugs and Sockets - A112911-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Headers, Plugs and Sockets
A112911-ND
Terminal Blocks - Headers, Plugs and Sockets A112911-ND
TERM BLOCK PLUG 3POS STR 5.08MM

TERM BLOCK PLUG 3POS STR 5.08MM

Buy Now Datasheet
Pluggable Terminal Blocks - 1986160-3 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Pluggable Terminal Blocks
1986160-3
Pluggable Terminal Blocks 1986160-3
Pluggable Terminal Blocks Crimp Style housing 5.08 Gre

Pluggable Terminal Blocks Crimp Style housing 5.08 Gre

Buy Now Datasheet
Terminal Block, Pluggable, 3 Position; Pitch Spacing Te Connectivity - 07R7991 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block, Pluggable, 3 Position; Pitch Spacing Te Connectivity
07R7991
Terminal Block, Pluggable, 3 Position; Pitch Spacing Te Connectivity 07R7991
TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

TERMINAL BLOCK, PLUGGABLE, 3 POSITION; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Wire Connection Method:-; Rated Current:-; Rated Voltage:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986160-3 A112911-ND 1986160-3 07R7991
Product Name PCB Terminal Blocks Terminal Blocks - Headers, Plugs and Sockets Pluggable Terminal Blocks Terminal Block, Pluggable, 3 Position; Pitch Spacing Te Connectivity
Mounting Options PCB Free Hanging (In-Line)
Approvals EU RoHS Compliant RoHS Compliant VDE Component Mark; UL 94 V-0
Operating Temperature -40 to 110 C (-40 to 230 F)
# of Contacts 3 3 3
Contacts Pitch 5.08 mm (0.20 inches) 5.08 mm (0.20 inches) 5.08 mm (0.20 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546842-4 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 14
View Details
PCB Terminal Blocks - 1-2213936-1 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant with Exemptions
# of Contacts 11
View Details
PCB Terminal Blocks - 1-1986711-5 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
PCB Terminal Blocks - 1-1546019-0 - TE Connectivity
Specs
Mounting Options PCB
Approvals EU RoHS Compliant
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers