TE Connectivity Barrier Strips 1986154-2

Description
Dimensions Length (MM) : 29.7 Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet
Description
Dimensions Length (MM) : 29.7 Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 1986154-2 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
1986154-2
Barrier Strips 1986154-2
Dimensions Length (MM) : 29.7 Packaging Features Packaging Method : Package Packaging Quantity : 3000 Product Type Features Product Type : Barrier Strip

Dimensions


  • Length (MM) : 29.7

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 3000

Product Type Features


  • Product Type : Barrier Strip
Buy Now
Terminal Blocks - 1986154-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
1986154-2
Terminal Blocks 1986154-2
.187 SGL,45 DEG QC TAB,.375 DR

.187 SGL,45 DEG QC TAB,.375 DR

Buy Now
Barrier Terminal Blocks - 1986154-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Barrier Terminal Blocks
1986154-2
Barrier Terminal Blocks 1986154-2
Barrier Terminal Blocks .187 SGL,45 DEG QC TAB,.375 DR

Barrier Terminal Blocks .187 SGL,45 DEG QC TAB,.375 DR

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 1986154-2 1986154-2 1986154-2
Product Name Barrier Strips Terminal Blocks Barrier Terminal Blocks
Mounting Options Terminal Strip
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Block, Din Rail, 2Pos, 12Awg; No. Of Positions Entrelec Te Connectivity - 06WX5597 - Newark, An Avnet Company
Specs
North American 22 to 10 AWG
Voltage Rating 800 volts
Current Rating 32 amps
View Details
Barrier Strips - 1-1546306-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
4 suppliers
Barrier Strips - 1-1546566-9 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Barrier Strips - 1-1546306-2 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
5 suppliers