TE Connectivity Fiber Optic Patch Cable Assemblies 1985839-2

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Yellow Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 1 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 1.9 MM  [.075 INCH ] Other Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Socket Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1 Insertion Loss B (Max) (DB) : 1 Return Loss (DB) : 45
Request a Quote Datasheet
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Yellow Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 1 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 1.9 MM  [.075 INCH ] Other Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Socket Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1 Insertion Loss B (Max) (DB) : 1 Return Loss (DB) : 45
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 1985839-2 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
1985839-2
Fiber Optic Patch Cable Assemblies 1985839-2
Body Features Boot Color (Left) : Black Boot Color (Right) : Blue Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Yellow Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Blue Connector Color (End B) : Blue Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 1 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 9/125 Outside Cable Diameter : 1.9 MM  [.075 INCH ] Other Cable Assembly Length : .2 M  [.65 FT ] Product Type Features Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Socket Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC Fiber Optic Mode : Singlemode Fiber Type : SM Signal Characteristics Insertion Loss A (Max) (DB) : 1 Insertion Loss B (Max) (DB) : 1 Return Loss (DB) : 45

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Blue
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Yellow
  • Cable Flammability Rating : OFNR (Riser) Jacket
  • Connector Color (End A) : Blue
  • Connector Color (End B) : Blue

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End A) : 1
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 9/125
  • Outside Cable Diameter : 1.9 MM  [.075 INCH ]

Other


  • Cable Assembly Length : .2 M  [.65 FT ]

Product Type Features


  • Cable Assembly (End A) : Fiber Optic Kit (FOKIT) ODC Socket
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : Fiber Optic Kit (FOKIT) ODC to LC Duplex
  • Fiber Optic Cable Type : Fiber Optic Cable (FOCAB) ODC
  • Fiber Optic Mode : Singlemode
  • Fiber Type : SM

Signal Characteristics


  • Insertion Loss A (Max) (DB) : 1
  • Insertion Loss B (Max) (DB) : 1
  • Return Loss (DB) : 45
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1985839-2
Product Name Fiber Optic Patch Cable Assemblies
Product Type Fiber Optic Kit (FOKIT) ODC Socket
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 026704-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Radiation-Crosslinked, Modified ETFE
Cable Conductor Copper
View Details
2 suppliers