TE Connectivity Fiber Optic Patch Cable Assemblies 1985524-5

Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 5 M  [1.524 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .51 Insertion Loss B (Max) (DB) : .51 Return Loss (DB) : 30
Request a Quote
Description
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 5 M  [1.524 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .51 Insertion Loss B (Max) (DB) : .51 Return Loss (DB) : 30
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cable Assemblies - 1985524-5 - TE Connectivity
Berwyn, PA, United States
Fiber Optic Patch Cable Assemblies
1985524-5
Fiber Optic Patch Cable Assemblies 1985524-5
Body Features Boot Color (Left) : Black Boot Color (Right) : Beige Boot Type (Left) : Bend Limiting Boot Type (Right) : Bend Limiting Cable Color : Black Cable Flammability Rating : OFNR (Riser) Jacket Connector Color (End A) : Beige Connector Color (End B) : Beige Polarity : Flipped Configuration Features Cable Buffering : Tight Buffer Number of Connectors (End A) : 2 Number of Connectors (End B) : 2 Number of Fibers : 2 Contact Features Ferrule Material : Zirconia Dimensions Cable Assembly Fiber Diameter (MICM) : 62.5/125 Outside Cable Diameter : 7.5 MM  [.295 INCH ] Other Cable Assembly Length : 5 M  [1.524 FT ] Product Type Features Cable Assembly (End A) : LC Duplex Plug Cable Assembly (End B) : LC Duplex Plug Cable Assembly Type : LC Duplex Fiber Optic Cable Type : OFNR Fiber Optic Mode : Multimode Fiber Type : OM1 Signal Characteristics Insertion Loss A (Max) (DB) : .51 Insertion Loss B (Max) (DB) : .51 Return Loss (DB) : 30

Body Features


  • Boot Color (Left) : Black
  • Boot Color (Right) : Beige
  • Boot Type (Left) : Bend Limiting
  • Boot Type (Right) : Bend Limiting
  • Cable Color : Black
  • Cable Flammability Rating : OFNR (Riser) Jacket
  • Connector Color (End A) : Beige
  • Connector Color (End B) : Beige
  • Polarity : Flipped

Configuration Features


  • Cable Buffering : Tight Buffer
  • Number of Connectors (End A) : 2
  • Number of Connectors (End B) : 2
  • Number of Fibers : 2

Contact Features


  • Ferrule Material : Zirconia

Dimensions


  • Cable Assembly Fiber Diameter (MICM) : 62.5/125
  • Outside Cable Diameter : 7.5 MM  [.295 INCH ]

Other


  • Cable Assembly Length : 5 M  [1.524 FT ]

Product Type Features


  • Cable Assembly (End A) : LC Duplex Plug
  • Cable Assembly (End B) : LC Duplex Plug
  • Cable Assembly Type : LC Duplex
  • Fiber Optic Cable Type : OFNR
  • Fiber Optic Mode : Multimode
  • Fiber Type : OM1

Signal Characteristics


  • Insertion Loss A (Max) (DB) : .51
  • Insertion Loss B (Max) (DB) : .51
  • Return Loss (DB) : 30
Buy Now

Technical Specifications

  TE Connectivity
Product Category Cable Assemblies
Product Number 1985524-5
Product Name Fiber Optic Patch Cable Assemblies
Product Type LC Duplex Plug
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 068305-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers