TE Connectivity Twisted Pair Cable 1981897-1

Description
Body Features Conductor Material : Copper Insulation Material : PE Configuration Features Number of Conductors : 4 Number of Pairs : 4 Number of Strands : 7 Dimensions Conductor Diameter (MM) : .8 Length : 100 M  [328.08 FT ] Overall Outside Diameter : 6.5 MM  [.26 INCH ] Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Availability Region : Americas Product Type Features Cable Type : Industrial Cable Performance Category : Cat 5e Product Classification : Cable - Industrial Product Type : Cable Shielded : Yes Wire/Cable Type : Stranded
Request a Quote
Description
Body Features Conductor Material : Copper Insulation Material : PE Configuration Features Number of Conductors : 4 Number of Pairs : 4 Number of Strands : 7 Dimensions Conductor Diameter (MM) : .8 Length : 100 M  [328.08 FT ] Overall Outside Diameter : 6.5 MM  [.26 INCH ] Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Availability Region : Americas Product Type Features Cable Type : Industrial Cable Performance Category : Cat 5e Product Classification : Cable - Industrial Product Type : Cable Shielded : Yes Wire/Cable Type : Stranded
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Twisted Pair Cable - 1981897-1 - TE Connectivity
Berwyn, PA, United States
Twisted Pair Cable
1981897-1
Twisted Pair Cable 1981897-1
Body Features Conductor Material : Copper Insulation Material : PE Configuration Features Number of Conductors : 4 Number of Pairs : 4 Number of Strands : 7 Dimensions Conductor Diameter (MM) : .8 Length : 100 M  [328.08 FT ] Overall Outside Diameter : 6.5 MM  [.26 INCH ] Wire Size (MMSQ) : .325 Wire Size (AWG) : 22 Packaging Features Packaging Method : Box Packaging Quantity : 100 Product Availability Region : Americas Product Type Features Cable Type : Industrial Cable Performance Category : Cat 5e Product Classification : Cable - Industrial Product Type : Cable Shielded : Yes Wire/Cable Type : Stranded

Body Features


  • Conductor Material : Copper
  • Insulation Material : PE

Configuration Features


  • Number of Conductors : 4
  • Number of Pairs : 4
  • Number of Strands : 7

Dimensions


  • Conductor Diameter (MM) : .8
  • Length : 100 M  [328.08 FT ]
  • Overall Outside Diameter : 6.5 MM  [.26 INCH ]
  • Wire Size (MMSQ) : .325
  • Wire Size (AWG) : 22

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 100

Product Availability


  • Region : Americas

Product Type Features


  • Cable Type : Industrial Cable
  • Performance Category : Cat 5e
  • Product Classification : Cable - Industrial
  • Product Type : Cable
  • Shielded : Yes
  • Wire/Cable Type : Stranded
Buy Now

Technical Specifications

  TE Connectivity
Product Category Multiconductor Cables
Product Number 1981897-1
Product Name Twisted Pair Cable
Product Category Cable
Cable Insulation Polyethylene; PE
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 141561-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
Twisted Pair Cable - 039621-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked PVDF
Cable Conductor Copper
View Details
2 suppliers
Power Cable - 1190363001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Modular Twisted Pair Cable Assemblies - 1-2322421-3 - TE Connectivity
Specs
Product Category Cable Assembly
Cable Conductor Copper
Standards / Certifications EU ELV Compliant
View Details
3 suppliers