TE Connectivity PCB Headers & Receptacles 1981813-1

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Type : Receptacle Dimensions Connector Height (MM) : 2.85 Profile Height from PCB : 1.4 MM  [.055 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Type : Receptacle Dimensions Connector Height (MM) : 2.85 Profile Height from PCB : 1.4 MM  [.055 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1981813-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1981813-1
PCB Headers & Receptacles 1981813-1
Body Features Primary Product Color : Black Configuration Features Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : .5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness (MICIN) : 10 Contact Type : Receptacle Dimensions Connector Height (MM) : 2.85 Profile Height from PCB : 1.4 MM  [.055 INCH ] Electrical Characteristics Operating Voltage (VAC) : 30 Housing Features Centerline (Pitch) : .8 MM  [.031 INCH ] Housing Material : Liquid Crystal Polymer (LCP) Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 4000 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board PCB Connector Type : PCB Mount Receptacle Sealable : No Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : .5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness (MICIN) : 10
  • Contact Type : Receptacle

Dimensions


  • Connector Height (MM) : 2.85
  • Profile Height from PCB : 1.4 MM  [.055 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 30

Housing Features


  • Centerline (Pitch) : .8 MM  [.031 INCH ]
  • Housing Material : Liquid Crystal Polymer (LCP)

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization
  • Mating Retention : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Tape & Reel
  • Packaging Quantity : 4000

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Sealable : No

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -25 - 85 DEGC  [-13 - 185 DEGF ]
Buy Now
Headers & Wire Housings - 1981813-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1981813-1
Headers & Wire Housings 1981813-1
BRD CONN ASSY WITH EMBOSS

BRD CONN ASSY WITH EMBOSS

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1981813-1
Headers & Wire Housings 1981813-1
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers & Wire Housings .8mm Micro SLP RECPT - 792-1981813-1 - Utmel Electronic Limited
Hong Kong, China
Headers & Wire Housings .8mm Micro SLP RECPT
792-1981813-1
Headers & Wire Housings .8mm Micro SLP RECPT 792-1981813-1
Headers & Wire Housings .8mm Micro SLP RECPT

Headers & Wire Housings .8mm Micro SLP RECPT

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Utmel Electronic Limited
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1981813-1 1981813-1 792-1981813-1
Product Name PCB Headers & Receptacles Headers & Wire Housings Headers & Wire Housings .8mm Micro SLP RECPT
Mounting SMT; Board Mount SMT; Through-Hole; Surface Mount
Voltage Rating 30 volts
Current Rating 0.5000 amps 0.5000 amps
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Number of Contacts 2
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102398-7 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1028-041-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit
Number of Contacts 2
View Details
PCB Headers & Receptacles - 102699-8 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Specs
Product Type IC Headers
View Details