TE Connectivity
Connector Contacts
1977966-6
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .51 - 1.02 MM , .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .032 - .102 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 63.15 - 201.3
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .51 - 1.02 MM , .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .032 - .102 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 63.15 - 201.3
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Contact Underplating Material : Palladium Nickel Wire Contact Termination Area Plating Material : Gold Flash
Dimensions Compatible Insulation Diameter Range : .51 - 1.02 MM , .5 - 1.02 MM [.02 - .04 INCH ] Wire Size (MMSQ) : .032 - .102 Wire Size (AWG) : 32 - 27 Wire Size (CMA) : 63.15 - 201.3
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 12500
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Copper Alloy
- Contact Current Rating (Max) (AMP) : 3
- Contact Mating Area Plating Material : Gold
- Contact Type : Socket
- Contact Underplating Material : Palladium Nickel
- Wire Contact Termination Area Plating Material : Gold Flash
Dimensions
- Compatible Insulation Diameter Range : .51 - 1.02 MM , .5 - 1.02 MM [.02 - .04 INCH ]
- Wire Size (MMSQ) : .032 - .102
- Wire Size (AWG) : 32 - 27
- Wire Size (CMA) : 63.15 - 201.3
Mechanical Attachment
- Wire Insulation Support : With
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 12500
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 105 DEGC [-85 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
1977966-6 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
17 to 21 AWG
View Details
North American
30 to 32 AWG
International
0.0300 to 0.0500 mm2
View Details
Material
Pre-Tin
Features
RoHS
North American
13 to 17 AWG
View Details
Material
Tin
Features
RoHS
North American
26 to 29.5 AWG
View Details