TE Connectivity PCB Headers & Receptacles 1977958-2

Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass Filled Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass Filled Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1977958-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1977958-2
PCB Headers & Receptacles 1977958-2
Body Features Connector Profile : Standard Primary Product Color : Black Configuration Features Connector Contact Load Condition : Fully Loaded Number of Positions : 2 Number of Rows : 2 PCB Mount Orientation : Right Angle Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ] Contact Shape & Form : Square Contact Type : Pin Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ] Dimensions PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Insulation Resistance (MEGO) : 5000 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Material : Glass Filled Thermoplastic Industry Standards Approved Standards : CSA LR7189, UL E28476 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : Without PCB Mount Alignment : Without PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Other Position Locations Omitted : 0 Packaging Features Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board Header Type : Breakaway PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Termination Post & Tail Length : 3.05 MM  [.12 INCH ] Usage Conditions Housing Temperature Rating : High Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Body Features


  • Connector Profile : Standard
  • Primary Product Color : Black

Configuration Features


  • Connector Contact Load Condition : Fully Loaded
  • Number of Positions : 2
  • Number of Rows : 2
  • PCB Mount Orientation : Right Angle

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Mating Area Plating Material Thickness : .762 MICM  [30 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Finish : Matte
  • PCB Contact Termination Area Plating Material Thickness : 2.54 - 5.08 MICM  [100 - 200 MICIN ]

Dimensions


  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Insulation Resistance (MEGO) : 5000

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Material : Glass Filled Thermoplastic

Industry Standards


  • Approved Standards : CSA LR7189, UL E28476
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : Without
  • PCB Mount Alignment : Without
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Other


  • Position Locations Omitted : 0

Packaging Features


  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • Header Type : Breakaway
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder
  • Termination Post & Tail Length : 3.05 MM  [.12 INCH ]

Usage Conditions


  • Housing Temperature Rating : High
  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1977958-2
Product Name PCB Headers & Receptacles
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102694-8 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102142-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 102699-3 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102792-4 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details