Body Features Actuator Color : White Actuator Orientation : Top Actuator Profile : Flush Case Color : Black Case Material : Polyphenylene Sulfide (PPS) Sealing Method : Sealing Tape
Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw Number of Positions : 6 Number of Switches : 6
Contact Features Contact Base Material : Copper Alloy Contact Underplating Material : Nickel PCB Contact Termination Area Plating Material : Gold Switch Contact Plating Material : Gold
Dimensions Product Height : 2.2 MM [.093 INCH ] Product Length : 8.75 MM [.344 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : .1 Operating Voltage (VDC) : 50
Housing Features Centerline (Pitch) : 1.27 MM [.05 INCH ] Low Profile : Yes
Industry Standards UL Flammability Rating : UL 94V-0
Packaging Features Packaging Method : Tape & Reel Packaging Quantity : 2000
Product Type Features Actuator Style : Recessed Rocker Actuator Type : Slide DIP & SIP Switch Type : DIP Sealed Device : Yes
Termination Features Termination Method to PCB : Surface Mount
Usage Conditions Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]
Body Features
- Actuator Color : White
- Actuator Orientation : Top
- Actuator Profile : Flush
- Case Color : Black
- Case Material : Polyphenylene Sulfide (PPS)
- Sealing Method : Sealing Tape
Configuration Features
- Configuration (Pole-Throw) : Single Pole - Single Throw
- Number of Positions : 6
- Number of Switches : 6
Contact Features
- Contact Base Material : Copper Alloy
- Contact Underplating Material : Nickel
- PCB Contact Termination Area Plating Material : Gold
- Switch Contact Plating Material : Gold
Dimensions
- Product Height : 2.2 MM [.093 INCH ]
- Product Length : 8.75 MM [.344 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : .1
- Operating Voltage (VDC) : 50
Housing Features
- Centerline (Pitch) : 1.27 MM [.05 INCH ]
- Low Profile : Yes
Industry Standards
- UL Flammability Rating : UL 94V-0
Packaging Features
- Packaging Method : Tape & Reel
- Packaging Quantity : 2000
Product Type Features
- Actuator Style : Recessed Rocker
- Actuator Type : Slide
- DIP & SIP Switch Type : DIP
- Sealed Device : Yes
Termination Features
- Termination Method to PCB : Surface Mount
Usage Conditions
- Operating Temperature Range : -30 - 85 DEGC [-22 - 185 DEGF ]