The ALCOSWITCH Blue Series pushbutton is a miniature snap-action switch with SPDT or DPDT configurations, designed for human interface applications in industrial, medical, and instrumentation equipment. The MPS103DPC variant features a silver-plated contact with PCB terminals, a push-on/push-off function, and operates with 3A at 125VAC (North America) or 1.5A at 250VAC (EMEA). It offers 25,000 electrical cycles, a contact resistance of 10mOhms max. at 1A, and a certified insulation resistance of 1,000 Mohms min. at 500VDC. The actuator requires 7 to 14 oz. of force for single pole operation with a travel of 0.098" (2.49 mm). It operates from -20°C to +80°C, meets RoHS Directive 2002/95/EC, and uses epoxy resin UL94V-0 housing.
MPS103DPC PSHBTN SPDT
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 20T9554 |
| Product Name | Mps103Dpc Pshbtn Spdt Alcoswitch Te Connectivity |