Body Features Actuator Color : Natural Actuator Force : 500 G [17.63 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Epoxy Resin Product Orientation : Vertical Sealing Method : Epoxy
Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM [.256 INCH ] Snap Action : With Switch Feedback Type : Non-Tactile
Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver
Dimensions Actuator Length : 8 MM [.315 INCH ] Button Width : 2.8 MM [.11 INCH ] Cap Diameter : 10.01 MM [.394 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125
Housing Features Low Profile : No Process Sealed : No
Mechanical Attachment Switch Attachment Method : Screw-On
Packaging Features Packaging Method : Bulk
Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Wire Lugs
Body Features
- Actuator Color : Natural
- Actuator Force : 500 G [17.63 OZ ]
- Actuator Material : Nickel-Plated Copper Alloy
- Actuator Orientation : Top
- Actuator Profile : Extended
- Bushing Style : Threaded
- Bushing Thread Size : 1/4-40
- Case Material : Epoxy Resin
- Product Orientation : Vertical
- Sealing Method : Epoxy
Configuration Features
- Configuration (Pole-Throw) : Double Pole - Double Throw
- Number of Actuators : Single
- Operating Function : On (On)
- Panel Cutout Size : 6.5 (Diameter) MM [.256 INCH ]
- Snap Action : With
- Switch Feedback Type : Non-Tactile
Contact Features
- Contact Base Material : Brass
- Switch Contact Plating Material : Silver
Dimensions
- Actuator Length : 8 MM [.315 INCH ]
- Button Width : 2.8 MM [.11 INCH ]
- Cap Diameter : 10.01 MM [.394 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 3
- Operating Voltage Range (VAC) : 125
Housing Features
- Low Profile : No
- Process Sealed : No
Mechanical Attachment
- Switch Attachment Method : Screw-On
Packaging Features
Product Type Features
- Actuator Style : Cap Actuator - Order Separately
- Actuator Type : Stuffer (Plunger Style)
- Illuminated : Without
- Push Button Switch Product Type : General Purpose Push Button Switch
- Switch Connection Type : Wire Lugs