TE Connectivity Push Button Switches 1977738-4

Description
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1977738-4 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1977738-4
Push Button Switches 1977738-4
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Printed Circuit

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nickel-Plated Copper Alloy
  • Actuator Profile : Extended
  • Boot Color : Black
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Cap Color : Black
  • Case Material : Epoxy Resin
  • Guard Color : Chromed Brass
  • Seal Type : Epoxy

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : On (On)
  • Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ]
  • Snap Action : With
  • Tactile : No

Contact Features


  • Contact Base Material : Brass
  • Push Button Switch Contact Current Rating (AMP) : .06
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Bushing Length : 8 MM  [.315 INCH ]
  • Button Width : 2.8 MM  [.11 INCH ]
  • Cap Diameter : 10.01 MM  [.394 INCH ]
  • Cap Height : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 30

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Attachment Method : Screw-On
  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel
  • Screw & Hole Thread Size : 1/4-40

Operation/Application


  • For Use With : C22 Cap

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap - Order Separately
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Printed Circuit
Buy Now
Pushbutton Switches - 450-1771-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1771-ND
Pushbutton Switches 450-1771-ND
Pushbutton Switch DPDT Standard Panel Mount, Rear

Pushbutton Switch DPDT Standard Panel Mount, Rear

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
1977738-4
Switches - Pushbutton Switches 1977738-4
SWITCH PUSHBUTTON DPDT 60MA

SWITCH PUSHBUTTON DPDT 60MA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1977738-4 450-1771-ND 1977738-4
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function On (On) Momentary Contact Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT
Terminal Type Printed Circuit Straight PC Pins
Max Current Rating 0.0600 amps 0.0600 amps 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2213767-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364575-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type Screw Terminals
View Details
Push Button Switches - 1-2364701-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details