TE Connectivity Push Button Switches 1977738-2

Description
Body Features Actuator Color : Natural Actuator Force : 300 G  [10.6 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Epoxy Resin Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .06 Operating Voltage Range (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit
Request a Quote Datasheet
Description
Body Features Actuator Color : Natural Actuator Force : 300 G  [10.6 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Epoxy Resin Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .06 Operating Voltage Range (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1977738-2 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1977738-2
Push Button Switches 1977738-2
Body Features Actuator Color : Natural Actuator Force : 300 G  [10.6 OZ ] Actuator Material : Nickel-Plated Copper Alloy Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Threaded Bushing Thread Size : 1/4-40 Case Material : Epoxy Resin Product Orientation : Vertical Sealing Method : Epoxy Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Number of Actuators : Single Operating Function : On (On) Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Switch Feedback Type : Non-Tactile Contact Features Contact Base Material : Brass Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Electrical Characteristics Contact Current Rating (AMP) : .06 Operating Voltage Range (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Switch Attachment Method : Screw-On Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap Actuator - Order Separately Actuator Type : Stuffer (Plunger Style) Illuminated : Without Push Button Switch Product Type : General Purpose Push Button Switch Switch Connection Type : Printed Circuit

Body Features


  • Actuator Color : Natural
  • Actuator Force : 300 G  [10.6 OZ ]
  • Actuator Material : Nickel-Plated Copper Alloy
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Case Material : Epoxy Resin
  • Product Orientation : Vertical
  • Sealing Method : Epoxy

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Number of Actuators : Single
  • Operating Function : On (On)
  • Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ]
  • Snap Action : With
  • Switch Feedback Type : Non-Tactile

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Bushing Length : 8 MM  [.315 INCH ]
  • Button Width : 2.8 MM  [.11 INCH ]
  • Cap Diameter : 10.01 MM  [.394 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : .06
  • Operating Voltage Range (VDC) : 30

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Switch Attachment Method : Screw-On

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap Actuator - Order Separately
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : Without
  • Push Button Switch Product Type : General Purpose Push Button Switch
  • Switch Connection Type : Printed Circuit
Buy Now Datasheet
Pushbutton Switches - 450-1769-ND - DigiKey
Thief River Falls, MN, United States
Pushbutton Switches
450-1769-ND
Pushbutton Switches 450-1769-ND
Pushbutton Switch SPDT Standard Panel Mount, Rear

Pushbutton Switch SPDT Standard Panel Mount, Rear

Buy Now Datasheet
Switches - Pushbutton Switches - 1977738-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
1977738-2
Switches - Pushbutton Switches 1977738-2
SWITCH PUSHBUTTON SPDT 60MA

SWITCH PUSHBUTTON SPDT 60MA

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 1977738-2 450-1769-ND 1977738-2
Product Name Push Button Switches Pushbutton Switches Switches - Pushbutton Switches
Actuator Specifications Extended Raised (Plunger Style) Pushbutton; Plunger for Cap Raised (Plunger Style) Pushbutton
Switch Function On (On) Momentary Contact Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Min. Actuating Force 0.7 lbs (0.2999 kg)
Max. Actuating Force 0.7 lbs (0.2999 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-2364572-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1-2329328-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2532789-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton; Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Max Current Rating 0.4000 amps
View Details
Push Button Switches - 1-2329383-9 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details