TE Connectivity Push Button Switches 1977737-3

Description
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On On Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs
Request a Quote
Description
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On On Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Push Button Switches - 1977737-3 - TE Connectivity
Berwyn, PA, United States
Push Button Switches
1977737-3
Push Button Switches 1977737-3
Body Features Actuator Color : Natural Actuator Material : Nickel-Plated Copper Alloy Actuator Profile : Extended Boot Color : Black Bushing Style : Threaded Bushing Thread Size : 1/4-40 Cap Color : Black Case Material : Epoxy Resin Guard Color : Chromed Brass Seal Type : Epoxy Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Ganged : No Number of Actuators : Single Operating Function : On On Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ] Snap Action : With Tactile : No Contact Features Contact Base Material : Brass Push Button Switch Contact Current Rating (AMP) : .06 Switch Contact Plating Material : Gold Dimensions Actuator Length : 8 MM  [.315 INCH ] Bushing Length : 8 MM  [.315 INCH ] Button Width : 2.8 MM  [.11 INCH ] Cap Diameter : 10.01 MM  [.394 INCH ] Cap Height : 8 MM  [.315 INCH ] Electrical Characteristics Push Button Switch Voltage Rating (VDC) : 30 Housing Features Low Profile : No Process Sealed : No Mechanical Attachment Attachment Method : Screw-On Mounting Angle : Vertical Push Button Switch Mounting Type : Panel Screw & Hole Thread Size : 1/4-40 Operation/Applicatio n For Use With : C22 Cap Packaging Features Packaging Method : Bulk Product Type Features Actuator Style : Cap - Order Separately Dust Proof : No Illuminated : No Push Button Switch Product Type : Switch Switch Type : Pushbutton Termination Features Termination Type : Wire Lugs

Body Features


  • Actuator Color : Natural
  • Actuator Material : Nickel-Plated Copper Alloy
  • Actuator Profile : Extended
  • Boot Color : Black
  • Bushing Style : Threaded
  • Bushing Thread Size : 1/4-40
  • Cap Color : Black
  • Case Material : Epoxy Resin
  • Guard Color : Chromed Brass
  • Seal Type : Epoxy

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Ganged : No
  • Number of Actuators : Single
  • Operating Function : On On
  • Panel Cutout Size : 6.5 (Diameter) MM  [.256 INCH ]
  • Snap Action : With
  • Tactile : No

Contact Features


  • Contact Base Material : Brass
  • Push Button Switch Contact Current Rating (AMP) : .06
  • Switch Contact Plating Material : Gold

Dimensions


  • Actuator Length : 8 MM  [.315 INCH ]
  • Bushing Length : 8 MM  [.315 INCH ]
  • Button Width : 2.8 MM  [.11 INCH ]
  • Cap Diameter : 10.01 MM  [.394 INCH ]
  • Cap Height : 8 MM  [.315 INCH ]

Electrical Characteristics


  • Push Button Switch Voltage Rating (VDC) : 30

Housing Features


  • Low Profile : No
  • Process Sealed : No

Mechanical Attachment


  • Attachment Method : Screw-On
  • Mounting Angle : Vertical
  • Push Button Switch Mounting Type : Panel
  • Screw & Hole Thread Size : 1/4-40

Operation/Application


  • For Use With : C22 Cap

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Actuator Style : Cap - Order Separately
  • Dust Proof : No
  • Illuminated : No
  • Push Button Switch Product Type : Switch
  • Switch Type : Pushbutton

Termination Features


  • Termination Type : Wire Lugs
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pushbutton Switches
Product Number 1977737-3
Product Name Push Button Switches
Actuator Specifications Extended
Switching Mechanism Double Pole, Double Throw (DPDT)
Terminal Type Wire Lugs
Max Current Rating 0.0600 amps
Unlock Full Specs
to access all available technical data

Similar Products

Push Button Switches - 1-1437571-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
Push Button Switches - 1-2532789-4 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton; Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
Push Button Switches - 1-2213764-8 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1-2364574-6 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details