TE Connectivity ™ Tactile Switches 1977584-1

Description
Tactile Switches FSMxJSMASTR 6MM TACT SWITCH G-WING SMT
Datasheet
Description
Tactile Switches FSMxJSMASTR 6MM TACT SWITCH G-WING SMT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977584-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977584-1
Tactile Switches 1977584-1
Tactile Switches FSMxJSMASTR 6MM TACT SWITCH G-WING SMT

Tactile Switches FSMxJSMASTR 6MM TACT SWITCH G-WING SMT

Buy Now Datasheet
Shenzhen, China
Switches - Tactile Switches
1977584-1
Switches - Tactile Switches 1977584-1
FSMXJSMASTR_6 MM TACT SWITCH, G

FSMXJSMASTR_6 MM TACT SWITCH, G

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977584-1 1977584-1
Product Name Tactile Switches Switches - Tactile Switches
Features RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
Unlock Full Specs
to access all available technical data

Similar Products

Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Pushbutton Switches - 486-3351-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Alternate Contact (Push-Push)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
4 suppliers
Terminal Blk/Strip Wiring Dev - 67743091 - Radwell International
Specs
Switch Type Tact Switch
Configuration Normally Open (NO); Normally Closed (NC)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9012-R2N - Aratas America LLC
Specs
Switch Dimensions 11 x 12 x 12 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.5 lbs (0.2304 kg)
View Details
4 suppliers