TE Connectivity ™ Tactile Switches 1977223-8

Description
Tactile Switches FSM4JSMLSTR=6MM TACT SWITCH, SMT 100gf,
Datasheet
Description
Tactile Switches FSM4JSMLSTR=6MM TACT SWITCH, SMT 100gf,
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977223-8 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Tactile Switches
1977223-8
Tactile Switches 1977223-8
Tactile Switches FSM4JSMLSTR=6MM TACT SWITCH, SMT 100gf,

Tactile Switches FSM4JSMLSTR=6MM TACT SWITCH, SMT 100gf,

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Touch Switches and Tactile Switches
Product Number 1977223-8
Product Name Tactile Switches
Max Current Rating 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

SMT Switch, 4.2x3.2 mm - TCS43 Microminiature SMT tactile switch designed for high-performance applications - SCHURTER Inc
Specs
Switch Function Momentary Contact
Terminal Type

J-Type

Features RoHS
View Details
Sealed, Momentary Action or Push Pull - P3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
B3W-9 Illuminated Tactile Switch - B3W-9000-Y1C - Aratas America LLC
Specs
Switch Dimensions 11 x 10 x 10 mm
Terminal Type Through-hole mount
Min. Actuating Force 0.4 lbs (0.1601 kg)
View Details
4 suppliers
Maxi Four Leg Key Pad Dome - 5174TR - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Switch Type Dome Switch
Features Available in Tape and Reel Packaging
Min. Actuating Force 0.6 lbs (0.2806 kg)
View Details
4 suppliers