TE Connectivity Tactile Switches 1977066-1

Description
Body Features Actuator Color : Ivory Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPA Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : PPA Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .84 MM  [.33 INCH ] Button Width : 2.1 MM  [.079 INCH ] Product Height : 3.4 MM  [.134 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.4 MM  [.134 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet
Description
Body Features Actuator Color : Ivory Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPA Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : PPA Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .84 MM  [.33 INCH ] Button Width : 2.1 MM  [.079 INCH ] Product Height : 3.4 MM  [.134 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.4 MM  [.134 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tactile Switches - 1977066-1 - TE Connectivity
Berwyn, PA, United States
Tactile Switches
1977066-1
Tactile Switches 1977066-1
Body Features Actuator Color : Ivory Actuator Force : 160 G  [5.64 OZ ] Actuator Material : PPA Actuator Orientation : Side Actuator Profile : Extended Case Color : Black Case Material : PPA Product Orientation : Right Angle Configuration Features Configuration (Pole-Throw) : Single Pole - Single Throw ESD Grounding Terminal : Without Ganged : With Number of Actuators : Single Operating Function : NO Support Bracket : With Switch Feedback Type : Tactile Contact Features Contact Base Material : Stainless Steel Contact Current Rating (MAMP) : 50 Switch Contact Plating Material : Silver Dimensions Actuator Length : .84 MM  [.33 INCH ] Button Width : 2.1 MM  [.079 INCH ] Product Height : 3.4 MM  [.134 INCH ] Product Length : 4.5 MM  [.177 INCH ] Product Width : 3.4 MM  [.134 INCH ] Electrical Characteristics Operating Voltage (VDC) : 12 Housing Features Low Profile : With Process Sealed : No Packaging Features Packaging Method : Package Product Type Features Actuator Style : Round Actuator Actuator Type : Stuffer (Plunger Style) Illuminated : With Switch Connection Type : Printed Circuit Board Termination Features Termination Method to PCB : Surface Mount Usage Conditions Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]

Body Features


  • Actuator Color : Ivory
  • Actuator Force : 160 G  [5.64 OZ ]
  • Actuator Material : PPA
  • Actuator Orientation : Side
  • Actuator Profile : Extended
  • Case Color : Black
  • Case Material : PPA
  • Product Orientation : Right Angle

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Single Throw
  • ESD Grounding Terminal : Without
  • Ganged : With
  • Number of Actuators : Single
  • Operating Function : NO
  • Support Bracket : With
  • Switch Feedback Type : Tactile

Contact Features


  • Contact Base Material : Stainless Steel
  • Contact Current Rating (MAMP) : 50
  • Switch Contact Plating Material : Silver

Dimensions


  • Actuator Length : .84 MM  [.33 INCH ]
  • Button Width : 2.1 MM  [.079 INCH ]
  • Product Height : 3.4 MM  [.134 INCH ]
  • Product Length : 4.5 MM  [.177 INCH ]
  • Product Width : 3.4 MM  [.134 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 12

Housing Features


  • Low Profile : With
  • Process Sealed : No

Packaging Features


  • Packaging Method : Package

Product Type Features


  • Actuator Style : Round Actuator
  • Actuator Type : Stuffer (Plunger Style)
  • Illuminated : With
  • Switch Connection Type : Printed Circuit Board

Termination Features


  • Termination Method to PCB : Surface Mount

Usage Conditions


  • Operating Temperature Range : -35 - 85 DEGC  [-31 - 185 DEGF ]
Buy Now Datasheet
Laguna Hills, CA, United States
Tactile Switches - 1977066-1
760757-1977066-1
Tactile Switches - 1977066-1 760757-1977066-1
Manufacturer: TE Connectivity ALCOSWITCH Switches Win Source Part Number: 760757-1977066-1 Series: * Family Name: 1977066 Categories: Switches Introduction Date: September 30, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: TE Connectivity ALCOSWITCH Switches
Win Source Part Number: 760757-1977066-1
Series: *
Family Name: 1977066
Categories: Switches
Introduction Date: September 30, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD Tactile Switches ROHS - 785-1977066-1 - Utmel Electronic Limited
Hong Kong, China
SMD Tactile Switches ROHS
785-1977066-1
SMD Tactile Switches ROHS 785-1977066-1
SMD Tactile Switches ROHS

SMD Tactile Switches ROHS

Supplier's Site
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity - 70AH7245 - Newark, An Avnet Company
Chicago, IL, United States
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity
70AH7245
Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity 70AH7245
TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD ROHS COMPLIANT: YES

TACTILE SWITCH, 0.05A, 12VDC, 160GF, SMD ROHS COMPLIANT: YES

Supplier's Site
Futian, Shenzhen, China
Key/Switch >> Tactile Switches
1977066-1
Key/Switch >> Tactile Switches 1977066-1
SMD Tactile Switches ROHS

SMD Tactile Switches ROHS

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches Touch Switches and Tactile Switches
Product Number 1977066-1 760757-1977066-1 785-1977066-1 70AH7245 1977066-1
Product Name Tactile Switches Tactile Switches - 1977066-1 SMD Tactile Switches ROHS Tactile Switch, 0.05A, 12Vdc, 160Gf, Smd Rohs Compliant Alcoswitch Te Connectivity Key/Switch >> Tactile Switches
Actuator Specifications Extended
Configuration Normally Open (NO)
Switching Mechanism Single Pole, Single Throw (SPST)
Min. Actuating Force 0.4 lbs (0.1600 kg)
Max. Actuating Force 0.4 lbs (0.1600 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO
View Details
Tactile Switches - 1571217-1 - TE Connectivity
Specs
Actuator Specifications Extended
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Printed Circuit Board
View Details
3 suppliers
Tactile Switches - 2213819-3 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Off (On)
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Tactile Switches - 450-1-1571563-4TR-ND - DigiKey
Specs
Actuator Specifications Standard
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
4 suppliers