TE Connectivity PCB Headers & Receptacles 1971921-3

Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : B,D Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Square Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 10.1 MM  [.398 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : B,D Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Square Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 10.1 MM  [.398 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1971921-3 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1971921-3
PCB Headers & Receptacles 1971921-3
Body Features Primary Product Color : Natural Configuration Features Keying & Polarized Position Locations : B,D Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 6 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Finish : Matte Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ] Contact Shape & Form : Square Contact Type : Tab Contact Underplating Material : Nickel Mating Tab Thickness : .6 MM  [.024 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ] Dimensions Connector Height : 15.5 MM  [.61 INCH ] Connector Length : 10.1 MM  [.398 INCH ] Row-to-Row Spacing : 3.75 MM  [.148 INCH ] Electrical Characteristics Operating Voltage (VAC) : 250, 50 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Latching Feature PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Loose Piece Packaging Quantity : 270 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ] Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 2.9 MM  [.114 INCH ] Usage Conditions Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Keying & Polarized Position Locations : B,D
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 6
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Finish : Matte
  • Contact Mating Area Plating Material Thickness : 3.8 MICM  [149.6 MICIN ]
  • Contact Shape & Form : Square
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Mating Tab Thickness : .6 MM  [.024 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : .381 MICM  [15 MICIN ]

Dimensions


  • Connector Height : 15.5 MM  [.61 INCH ]
  • Connector Length : 10.1 MM  [.398 INCH ]
  • Row-to-Row Spacing : 3.75 MM  [.148 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 250, 50

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Loose Piece
  • Packaging Quantity : 270

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .6 MM  [.024 INCH ]
  • Rectangular Termination Post & Tail Width : .65 MM  [.026 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 2.9 MM  [.114 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now Datasheet
Headers & Wire Housings - 1971921-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1971921-3
Headers & Wire Housings 1971921-3
2/3P,RAST 2.5 Tab Header,Ex- Locking,THV

2/3P,RAST 2.5 Tab Header,Ex- Locking,THV

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1971921-3 1971921-3
Product Name PCB Headers & Receptacles Headers & Wire Housings
Mounting Through-Hole; Board Mount
Voltage Rating 50 to 250 volts
Current Rating 6 amps
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Headers & Receptacles - 103186-9 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102973-5 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Connector Headers & Receptacles - 103324-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details