TE Connectivity Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm; Product Range Te Connectivity 1971915-2

Description
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 4.5MM TO 6.2MM; Product Range:SOLARLOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:SOLARLOK Contacts RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 4.5MM TO 6.2MM; Product Range:SOLARLOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:SOLARLOK Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm; Product Range Te Connectivity - 62W4230 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm; Product Range Te Connectivity
62W4230
Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm; Product Range Te Connectivity 62W4230
CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 4.5MM TO 6.2MM; Product Range:SOLARLOK Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:SOLARLOK Contacts RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 1 POSITION, 4.5MM TO 6.2MM; Product Range:SOLARLOK Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:SOLARLOK Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 62W4230
Product Name Connector, Housing, Receptacle, 1 Position, 4.5Mm To 6.2Mm; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 32 mm (1.26 inch)
Bearing Bore / Ring O.D. 1.14 inch (29 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details