TE Connectivity ™ Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971787-2

Description
Win Source Part Number: 1363200-1971787-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971787 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363200-1971787-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971787 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1971787-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1971787-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971787-2
Win Source Part Number: 1363200-1971787-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971787 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Female Blade Sockets Contact Termination: Crimp Wire Gauge: 18 AWG Contact Finish: Tin

Win Source Part Number: 1363200-1971787-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Triple Lock, Standard
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1971787
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Female Blade Sockets
Contact Termination: Crimp
Wire Gauge: 18 AWG
Contact Finish: Tin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Contacts
Product Number 1971787-2
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Binding Posts - 1030181 - RS Components, Ltd.
RS Components, Ltd.
Specs
Shape / Form Pin
Contact Material Brass
Plating / Coating Nickel; Nickel
View Details
DIN Contacts -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
View Details