TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971784-2

Description
Win Source Part Number: 1363272-1971784-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971784 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 16-22 AWG Contact Finish: Tin
Request a Quote Datasheet
Description
Win Source Part Number: 1363272-1971784-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971784 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 16-22 AWG Contact Finish: Tin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1971784-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1971784-2
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1971784-2
Win Source Part Number: 1363272-1971784-2 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Power Triple Lock, Standard Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1971784 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Tab Contact Termination: Crimp Wire Gauge: 16-22 AWG Contact Finish: Tin

Win Source Part Number: 1363272-1971784-2
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Power Triple Lock, Standard
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1971784
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Tab
Contact Termination: Crimp
Wire Gauge: 16-22 AWG
Contact Finish: Tin

Buy Now Datasheet
Ptl Tab Contact, 16-19 Awg, 2X22 Awg Rohs Compliant Te Connectivity - 98X0965 - Newark, An Avnet Company
Chicago, IL, United States
Ptl Tab Contact, 16-19 Awg, 2X22 Awg Rohs Compliant Te Connectivity
98X0965
Ptl Tab Contact, 16-19 Awg, 2X22 Awg Rohs Compliant Te Connectivity 98X0965
PTL TAB CONTACT, 16-19 AWG, 2X22 AWG ROHS COMPLIANT: YES

PTL TAB CONTACT, 16-19 AWG, 2X22 AWG ROHS COMPLIANT: YES

Supplier's Site
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity - 72AC7533 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity
72AC7533
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity 72AC7533
CONTACT, PIN, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity - 72AC7532 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity
72AC7532
Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity 72AC7532
CONTACT, PIN, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

CONTACT, PIN, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Contacts Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 1971784-2 98X0965 72AC7533
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Ptl Tab Contact, 16-19 Awg, 2X22 Awg Rohs Compliant Te Connectivity Contact, Pin, 22-16Awg, Crimp; Product Range Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1212-FSA-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 11.81 inch (300 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Graphite Coated Copper foil, Negative Single-sided coating - BMLC-KJ015 - Matexcel
Specs
Type Anode / Anode Material
Shape / Form Foil
Applications Battery or Fuel Cell
View Details