TE Connectivity Contact, Pin, Crimp, 19-16Awg; Product Range Amp Te Connectivity 1971784-1

Description
CONTACT, PIN, CRIMP, 19-16AWG; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:19AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, PIN, CRIMP, 19-16AWG; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:19AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, Crimp, 19-16Awg; Product Range Amp Te Connectivity - 68AH8724 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, Crimp, 19-16Awg; Product Range Amp Te Connectivity
68AH8724
Contact, Pin, Crimp, 19-16Awg; Product Range Amp Te Connectivity 68AH8724
CONTACT, PIN, CRIMP, 19-16AWG; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:19AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

CONTACT, PIN, CRIMP, 19-16AWG; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Brass; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:19AWG; Wire Size AWG Max:16AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 68AH8724
Product Name Contact, Pin, Crimp, 19-16Awg; Product Range Amp Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Automotive Terminals - 1-2287018-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Brush Contact Material - FAG 150A - Fabricast, Inc.
Specs
Type Contact
Material Silver Graphite
Shape / Form Custom / Application Specific; Assembly (optional feature); Plunger (optional feature)
View Details