TE Connectivity Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity 1971783-2

Description
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes
Description
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity - 72AC7530 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity
72AC7530
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity 72AC7530
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

Supplier's Site
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity - 72AC7531 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity
72AC7531
Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity 72AC7531
CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

CONTACT, SOCKET, 22-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:22AWG; Wire Size RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 72AC7530
Product Name Contact, Socket, 22-16Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 116-0024-S - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 9.84 inch (250 mm)
View Details
Carbon Brushes for Power Motors -  - CoorsTek
Specs
Material Carbon
Shape / Form Custom / Application Specific
Applications OEM / New Equipment
View Details