TE Connectivity Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 1971783-1

Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet
Description
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity - 90W0268 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity
90W0268
Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity 90W0268
CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

CONTACT, SOCKET, 20-16AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper; Contact Gender:Socket; Contact Termination Type:Crimp; Wire Size AWG Min:20AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Te Connectivity - 94X3354 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Te Connectivity
94X3354
Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Te Connectivity 94X3354
Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket RoHS Compliant: Yes

Supplier's Site Datasheet
Contact, Socket, 22-16Awg, Crimp Te Connectivity - 51AK9664 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Socket, 22-16Awg, Crimp Te Connectivity
51AK9664
Contact, Socket, 22-16Awg, Crimp Te Connectivity 51AK9664
CONTACT, SOCKET, 22-16AWG, CRIMP

CONTACT, SOCKET, 22-16AWG, CRIMP

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrodes and Electrode Materials Electrodes and Electrode Materials
Product Number 90W0268 94X3354
Product Name Contact, Socket, 20-16Awg, Crimp; Product Range Amp Te Connectivity Rectangular Power Contact, Power Triple Lock Series, Tin Plated Contacts, Phosphor Bronze, Socket Rohs Compliant Te Connectivity
Type Contact Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1703008-6 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
Polycrystalline Uncoated Nickel Cobalt Lithium Manganese Oxide - BMLC-KJ009 - Matexcel
Specs
Type Cathodic Emitters / Filaments
Applications Battery or Fuel Cell
Thickness 1.38E-4 to 0.0012 inch (0.0035 to 0.0300 mm)
View Details