TE Connectivity Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity 1971782-2

Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:14AWG;RoHS Compliant: Yes
Description
CONTACT, PIN, 14AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:14AWG;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity - 72AC7529 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity
72AC7529
Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity 72AC7529
CONTACT, PIN, 14AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:14AWG;RoHS Compliant: Yes

CONTACT, PIN, 14AWG, CRIMP; Product Range:Power Triple Lock Series; Contact Plating:Tin Plated Contacts; Contact Material:Copper Alloy; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Min:-; Wire Size AWG Max:14AWG;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrodes and Electrode Materials
Product Number 72AC7529
Product Name Contact, Pin, 14Awg, Crimp; Product Range Te Connectivity
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

RFI and EMI - Contacts, Fingerstock and Gaskets - 1210-FNG-0008 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 5.91 inch (150 mm)
OD / Width 5.91 inch (150 mm)
View Details
Battery Electrode Materials - PolyGrid® - Dexmet® Corporation, a part of PPG’s engineered materials division
Dexmet® Corporation, a part of PPG’s engineered materials division
Specs
OD / Width 12 to 48 inch (305 to 1219 mm)
Thickness 0.0020 to 0.0400 inch (0.0508 to 1.02 mm)
View Details
NapF6 Powder - BMLC-KJ027 - Matexcel
Specs
Shape / Form Powder
Applications Battery or Fuel Cell
View Details