TE Connectivity Connector Contacts 1971031-2

Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.2 Contact Length : 5.05 MM  [.198 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Contact Underplating Material : Copper Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.2 Contact Length : 5.05 MM  [.198 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Contact Underplating Material : Copper Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 1971031-2 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
1971031-2
Connector Contacts 1971031-2
Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 2.2 Contact Length : 5.05 MM  [.198 INCH ] Contact Mating Area Plating Material : Tin (Sn) Contact Type : Receptacle Contact Underplating Material : Copper Mating Square Post Dimension : .5 MM  [.019 INCH ] PCB Contact Termination Area Plating Material : Tin Wire Contact Termination Area Plating Material : Tin Dimensions Wire Size (MMSQ) : .081 - .205 Wire Size (AWG) : 28 - 24 Wire Size (CMA) : 158.8 - 404 Operation/Applicatio n Circuit Application : Signal Packaging Features Packaging Method : Reel Packaging Quantity : 8000 Product Type Features Applied Pressure : Standard Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 2.2
  • Contact Length : 5.05 MM  [.198 INCH ]
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Type : Receptacle
  • Contact Underplating Material : Copper
  • Mating Square Post Dimension : .5 MM  [.019 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • Wire Contact Termination Area Plating Material : Tin

Dimensions


  • Wire Size (MMSQ) : .081 - .205
  • Wire Size (AWG) : 28 - 24
  • Wire Size (CMA) : 158.8 - 404

Operation/Application


  • Circuit Application : Signal

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 8000

Product Type Features


  • Applied Pressure : Standard

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1971031-2
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 103577-2 - TE Connectivity
Specs
Features RoHS
View Details
Splices - 1-141175-3 - TE Connectivity
TE Connectivity
Specs
Material Tin
Features RoHS
North American 20 to 27 AWG
View Details
Ring Terminals & Spade Terminals - 1-1627040-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details