Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 2.2 Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : .8 - 2 MICM [31.49 - 78.74 MICIN ] Contact Retention Within Housing : With Contact Type : Socket Contact Underplating Material : Copper Contact Underplating Material Thickness : .8 - 2 MICM [31.49 - 78.74 MICIN ] Mating Square Post Dimension : .5 MM [.019 INCH ]
Dimensions Compatible Insulation Diameter Range : .98 - 1.58 MM [.039 - .062 INCH ] Wire Size (MMSQ) : .079 - .24 Wire Size (AWG) : 28 - 24
Electrical Characteristics Insulation Resistance (Min) (MEGOHM) : 1000 Operating Voltage (VAC) : 50 Operating Voltage (VDC) : 50
Mechanical Attachment Contact Retention Type Within Housing : Locking Lance
Operation/Applicatio
n Circuit Application : Signal
Packaging Features Packaging Method : Reel Packaging Quantity : 8000
Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Contact Base Material : Phosphor Bronze
- Contact Current Rating (Max) (AMP) : 2.2
- Contact Mating Area Plating Material : Tin (Sn)
- Contact Mating Area Plating Material Thickness : .8 - 2 MICM [31.49 - 78.74 MICIN ]
- Contact Retention Within Housing : With
- Contact Type : Socket
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : .8 - 2 MICM [31.49 - 78.74 MICIN ]
- Mating Square Post Dimension : .5 MM [.019 INCH ]
Dimensions
- Compatible Insulation Diameter Range : .98 - 1.58 MM [.039 - .062 INCH ]
- Wire Size (MMSQ) : .079 - .24
- Wire Size (AWG) : 28 - 24
Electrical Characteristics
- Insulation Resistance (Min) (MEGOHM) : 1000
- Operating Voltage (VAC) : 50
- Operating Voltage (VDC) : 50
Mechanical Attachment
- Contact Retention Type Within Housing : Locking Lance
Operation/Application
- Circuit Application : Signal
Packaging Features
- Packaging Method : Reel
- Packaging Quantity : 8000
Termination Features
- Product Terminates To : Wire & Cable
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]