TE Connectivity Primary Wire 1970643001

Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : Green Dimensions Cable Length (M) : 10000 Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote
Description
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : Green Dimensions Cable Length (M) : 10000 Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Primary Wire - 1970643001 - TE Connectivity
Berwyn, PA, United States
Primary Wire
1970643001
Primary Wire 1970643001
Body Features Conductor Material : Bare Copper Wire & Cable Insulation Material : Radiation-Crosslinke d, Modified Polyalkene Wire Color (Base) : Brown Wire Color (Stripe) : Green Dimensions Cable Length (M) : 10000 Outside Cable Diameter : 1.5 MM  [.059 INCH ] Wire Size (MMSQ) : .5 Electrical Characteristics Operating Voltage (VAC) : 50 Packaging Features Packaging Method : Spool Usage Conditions Cable Type : Primary Wire Operating Temperature Range (DEGC) : -40 - 150

Body Features


  • Conductor Material : Bare Copper
  • Wire & Cable Insulation Material : Radiation-Crosslinked, Modified Polyalkene
  • Wire Color (Base) : Brown
  • Wire Color (Stripe) : Green

Dimensions


  • Cable Length (M) : 10000
  • Outside Cable Diameter : 1.5 MM  [.059 INCH ]
  • Wire Size (MMSQ) : .5

Electrical Characteristics


  • Operating Voltage (VAC) : 50

Packaging Features


  • Packaging Method : Spool

Usage Conditions


  • Cable Type : Primary Wire
  • Operating Temperature Range (DEGC) : -40 - 150
Buy Now

Technical Specifications

  TE Connectivity
Product Category Hookup Wires
Product Number 1970643001
Product Name Primary Wire
Rated Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Hook Up Wire - 044607-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 150 C (-85 to 302 F)
Wire Conductor Tin-Coated Copper
View Details
2 suppliers
Primary Wire - 160225-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
View Details
Hook Up Wire - 110367-000 - TE Connectivity
Specs
Rated Voltage 600 volts
Rated Temperature -65 to 200 C (-85 to 392 F)
Wire Conductor Silver-Coated Copper
View Details
2 suppliers
Hook Up Wire - 2441504 - RS Components, Ltd.
Specs
Nominal Diameter 0.1004 inch (2.55 mm)
International 2.5 mm² (0.0039 in²)
Stranding Type 0.29 mm
View Details