TE Connectivity Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity 1969877-1

Description
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 187 Series 2238178 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 187 Series 2238178 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity - 73AC8688 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity
73AC8688
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity 73AC8688
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 187 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 187 Series 2238178 Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 187 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Positive Lock 187 Series 2238178 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC8688
Product Name Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 12 mm (0.4724 inch)
Bearing Bore / Ring O.D. 0.3150 inch (8 mm)
View Details