TE Connectivity Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity 1969823-1

Description
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series 2238141, 2238106 & 2238105 Socket Contacts RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series 2238141, 2238106 & 2238105 Socket Contacts RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity - 73AC8686 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity
73AC8686
Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity 73AC8686
RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series 2238141, 2238106 & 2238105 Socket Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, LCP, BLACK, 1POS; Product Range:Positive Lock 250 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:AMP Positive Lock 250 Series 2238141, 2238106 & 2238105 Socket Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 73AC8686
Product Name Receptacle Housing, Lcp, Black, 1Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 15 mm (0.5906 inch)
Bearing Bore / Ring O.D. 0.4724 inch (12 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details