TE Connectivity Receptacle Housing, 3Pos, Nylon; Product Range Amp Te Connectivity 1969760-1

Description
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Mark II Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston & POSI-LOCK Mark II Series Terminals RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Mark II Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston & POSI-LOCK Mark II Series Terminals RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 3Pos, Nylon; Product Range Amp Te Connectivity - 22AC2718 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 3Pos, Nylon; Product Range Amp Te Connectivity
22AC2718
Receptacle Housing, 3Pos, Nylon; Product Range Amp Te Connectivity 22AC2718
RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Mark II Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:-; For Use With:AMP Faston & POSI-LOCK Mark II Series Terminals RoHS Compliant: Yes

RECEPTACLE HOUSING, 3POS, NYLON; Product Range:Mark II Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:-; For Use With:AMP Faston & POSI-LOCK Mark II Series Terminals RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 22AC2718
Product Name Receptacle Housing, 3Pos, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Housing Bore / Bearing O.D. 9.52 mm (0.3750 inch)
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 25.4 mm (1 inch)
Bearing Bore / Ring O.D. 0.7500 inch (19.05 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details