TE Connectivity Special Purpose Terminals 1969755-1

Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 1969755-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
1969755-1
Special Purpose Terminals 1969755-1
Contact Features Terminal Plating Material : Unplated Dimensions Terminal Material Thickness : .51 MM  [.02 INCH ] Product Type Features Sealable : No Terminal Features : Heavy Duty Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]

Contact Features


  • Terminal Plating Material : Unplated

Dimensions


  • Terminal Material Thickness : .51 MM  [.02 INCH ]

Product Type Features


  • Sealable : No
  • Terminal Features : Heavy Duty

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 200 DEGC  [-40 - 392 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 1969755-1
Product Name Special Purpose Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-5 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-1663129-1 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627057-9 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 19 AWG
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details