TE Connectivity Headers, Male Pins 1969730-7

Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 1969730-7-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1969730-7-ND
Headers, Male Pins 1969730-7-ND
"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

"Connector Header Through Hole 7 position 0.098"" (2.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 1969730-7-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A29400-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole, Right Angle
View Details
PCB Connectors - NC2-FL2G-D - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PC Pin, Single Post Connectors - 36-1356-3-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers