"Connector Header Through Hole 6 position 0.098"" (2.50mm)"
WTB CONN, HEADER, 6POS, 1ROW, 2.5MM; Connector Systems:Wire-to-Boar
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | A138968-ND | 48Y3688 |
| Product Name | Headers, Male Pins | Wtb Conn, Header, 6Pos, 1Row, 2.5Mm; Connector Systems Te Connectivity |
| Connector Type | Header Connector; Header | Wire to Board Connector |
| Mounting | Through Hole | |
| Voltage Rating | 250 volts |