TE Connectivity Rectangular Wire & Cable Connectors & Housings 1969613-4

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1969613-4 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1969613-4
Rectangular Wire & Cable Connectors & Housings 1969613-4
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 4 Number of Rows : 2 Contact Features Contact Retention Within Housing : Without Contact Type : Pin Dimensions Connector Height : 11.6 MM  [.457 INCH ] Connector Length : 9.6 MM  [.378 INCH ] Connector Width : 23.8 MM  [.906 INCH ] Row-to-Row Spacing : 4.2 MM  [.165 INCH ] Electrical Characteristics Operating Voltage (VAC) : 600 Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Housing Material : Nylon 6/6 Industry Standards CSA Rating : 208567 Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 500 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Panel, Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 2

Contact Features


  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Connector Height : 11.6 MM  [.457 INCH ]
  • Connector Length : 9.6 MM  [.378 INCH ]
  • Connector Width : 23.8 MM  [.906 INCH ]
  • Row-to-Row Spacing : 4.2 MM  [.165 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 600

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]
  • Housing Material : Nylon 6/6

Industry Standards


  • CSA Rating : 208567
  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 500

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Panel, Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A123499-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A123499-ND
Rectangular Connector Housings A123499-ND
"4 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

"4 Rectangular Connectors - Housings Plug Natural 0.165"" (4.20mm)"

Buy Now Datasheet
4P Pm Plug Val-U-Lok V0 Te Connectivity - 98X0936 - Newark, An Avnet Company
Chicago, IL, United States
4P Pm Plug Val-U-Lok V0 Te Connectivity
98X0936
4P Pm Plug Val-U-Lok V0 Te Connectivity 98X0936
4P PM PLUG VAL-U-LOK V0

4P PM PLUG VAL-U-LOK V0

Supplier's Site
4P Pm Plug Val-U-Lok V0 Amp - Te Connectivity - 76AC2409 - Newark, An Avnet Company
Chicago, IL, United States
4P Pm Plug Val-U-Lok V0 Amp - Te Connectivity
76AC2409
4P Pm Plug Val-U-Lok V0 Amp - Te Connectivity 76AC2409
4P PM PLUG VAL-U-LOK V0

4P PM PLUG VAL-U-LOK V0

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969613-4 A123499-ND 98X0936
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings 4P Pm Plug Val-U-Lok V0 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products