TE Connectivity Rectangular Connector Locking 1969609-9

Description
Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 6500 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 6500 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 1969609-9 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
1969609-9
Rectangular Connector Locking 1969609-9
Configuration Features Number of Positions : 9 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 43 MM  [1.693 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 6500 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 9

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 43 MM  [1.693 INCH ]
  • Product Width : 5.93 MM  [.233 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 6500

Product Type Features


  • Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Rectangular Connector Accessories - A120483-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A120483-ND
Rectangular Connector Accessories A120483-ND
Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Buy Now Datasheet
9P Val-U-Lok Tpa 26-22 Awg Te Connectivity - 98X0931 - Newark, An Avnet Company
Chicago, IL, United States
9P Val-U-Lok Tpa 26-22 Awg Te Connectivity
98X0931
9P Val-U-Lok Tpa 26-22 Awg Te Connectivity 98X0931
9P VAL-U-LOK TPA 26-22 AWG

9P VAL-U-LOK TPA 26-22 AWG

Supplier's Site
9P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity - 76AC2405 - Newark, An Avnet Company
Chicago, IL, United States
9P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity
76AC2405
9P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity 76AC2405
9P VAL-U-LOK TPA 26-22 AWG

9P VAL-U-LOK TPA 26-22 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969609-9 A120483-ND 98X0931
Product Name Rectangular Connector Locking Rectangular Connector Accessories 9P Val-U-Lok Tpa 26-22 Awg Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-070-0606-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 103648-8 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers