TE Connectivity Rectangular Connector Locking 1969609-7

Description
Configuration Features Number of Positions : 7 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 34.6 MM  [1.362 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 8000 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 7 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 34.6 MM  [1.362 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 8000 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Locking - 1969609-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Connector Locking
1969609-7
Rectangular Connector Locking 1969609-7
Configuration Features Number of Positions : 7 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 34.6 MM  [1.362 INCH ] Product Width : 5.93 MM  [.233 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag/Box Packaging Quantity : 8000 Product Type Features Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance) Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Configuration Features


  • Number of Positions : 7

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 34.6 MM  [1.362 INCH ]
  • Product Width : 5.93 MM  [.233 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag/Box
  • Packaging Quantity : 8000

Product Type Features


  • Connector & Contact Retention Accessory Type : TPA (Terminal Position Assurance)

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
7P Val-U-Lok Tpa 26-22 Awg Te Connectivity - 98X0929 - Newark, An Avnet Company
Chicago, IL, United States
7P Val-U-Lok Tpa 26-22 Awg Te Connectivity
98X0929
7P Val-U-Lok Tpa 26-22 Awg Te Connectivity 98X0929
7P VAL-U-LOK TPA 26-22 AWG

7P VAL-U-LOK TPA 26-22 AWG

Supplier's Site
7P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity - 76AC2403 - Newark, An Avnet Company
Chicago, IL, United States
7P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity
76AC2403
7P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity 76AC2403
7P VAL-U-LOK TPA 26-22 AWG

7P VAL-U-LOK TPA 26-22 AWG

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 1969609-7 98X0929
Product Name Rectangular Connector Locking 7P Val-U-Lok Tpa 26-22 Awg Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 102537-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Rectangular Wire & Cable Connectors & Housings - 104257-2 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
8 suppliers