TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1969609-6

Description
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 30.4 MM  [1.19 INCH ] Product Width : 5.93 MM  [.233 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 9000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 30.4 MM  [1.19 INCH ] Product Width : 5.93 MM  [.233 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 9000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1969609-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1969609-6
Connector Hardware, Mounts, Locks & Retainers 1969609-6
Body Features Primary Product Color : Red Primary Product Material : Nylon 6/6 Configuration Features Number of Positions : 6 Dimensions Product Height : 4.35 MM  [.171 INCH ] Product Length : 30.4 MM  [1.19 INCH ] Product Width : 5.93 MM  [.233 INCH ] Housing Features Centerline (Pitch) : 4.2 MM  [.165 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Packaging Features Packaging Method : Bag Packaging Quantity : 9000 Product Type Features Connector Hardware Accessory Type : TPA (Terminal Position Assurance) Hardware Accessory Function : Position Assurance Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Color : Red
  • Primary Product Material : Nylon 6/6

Configuration Features


  • Number of Positions : 6

Dimensions


  • Product Height : 4.35 MM  [.171 INCH ]
  • Product Length : 30.4 MM  [1.19 INCH ]
  • Product Width : 5.93 MM  [.233 INCH ]

Housing Features


  • Centerline (Pitch) : 4.2 MM  [.165 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 9000

Product Type Features


  • Connector Hardware Accessory Type : TPA (Terminal Position Assurance)
  • Hardware Accessory Function : Position Assurance

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Accessories - A120480-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A120480-ND
Rectangular Connector Accessories A120480-ND
Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Connector Terminal Position Assurance (TPA) For Val-U-Lok Housings

Buy Now Datasheet
6P Val-U-Lok Tpa 26-22 Awg Te Connectivity - 98X0928 - Newark, An Avnet Company
Chicago, IL, United States
6P Val-U-Lok Tpa 26-22 Awg Te Connectivity
98X0928
6P Val-U-Lok Tpa 26-22 Awg Te Connectivity 98X0928
6P VAL-U-LOK TPA 26-22 AWG

6P VAL-U-LOK TPA 26-22 AWG

Supplier's Site
6P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity - 76AC2402 - Newark, An Avnet Company
Chicago, IL, United States
6P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity
76AC2402
6P Val-U-Lok Tpa 26-22 Awg Amp - Te Connectivity 76AC2402
6P VAL-U-LOK TPA 26-22 AWG

6P VAL-U-LOK TPA 26-22 AWG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969609-6 A120480-ND 98X0928
Product Name Connector Hardware, Mounts, Locks & Retainers Rectangular Connector Accessories 6P Val-U-Lok Tpa 26-22 Awg Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products