TE Connectivity Rectangular Wire & Cable Connectors & Housings 1969589-7

Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 20 MM  [.787 INCH ] Connector Width : 18.17 MM  [.715 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 20 MM  [.787 INCH ] Connector Width : 18.17 MM  [.715 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1969589-7 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1969589-7
Rectangular Wire & Cable Connectors & Housings 1969589-7
Body Features Primary Product Color : Natural Configuration Features Number of Positions : 7 Number of Rows : 1 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Type : Pin Dimensions Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ] Connector Height : 6.6 MM  [.26 INCH ] Connector Length : 20 MM  [.787 INCH ] Connector Width : 18.17 MM  [.715 INCH ] Wire Size (MMSQ) : .13 - .33 Wire Size (AWG) : 26 - 22 Electrical Characteristics Operating Voltage (VAC) : 250 Housing Features Centerline (Pitch) : 2.5 MM  [.098 INCH ] Housing Entry Configuration : Both Ends Closed Housing Material : Nylon GF Industry Standards Glow Wire Rating : Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Free-Hanging (In-Line) Mating Retention : With Mating Retention Type : Latching Feature Panel Mount Feature : Without Strain Relief : Without Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bag Packaging Quantity : 10000 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]

Body Features


  • Primary Product Color : Natural

Configuration Features


  • Number of Positions : 7
  • Number of Rows : 1

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Type : Pin

Dimensions


  • Compatible Insulation Diameter Range : 1.3 - 1.7 MM  [.051 - .067 INCH ]
  • Connector Height : 6.6 MM  [.26 INCH ]
  • Connector Length : 20 MM  [.787 INCH ]
  • Connector Width : 18.17 MM  [.715 INCH ]
  • Wire Size (MMSQ) : .13 - .33
  • Wire Size (AWG) : 26 - 22

Electrical Characteristics


  • Operating Voltage (VAC) : 250

Housing Features


  • Centerline (Pitch) : 2.5 MM  [.098 INCH ]
  • Housing Entry Configuration : Both Ends Closed
  • Housing Material : Nylon GF

Industry Standards


  • Glow Wire Rating : Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Free-Hanging (In-Line)
  • Mating Retention : With
  • Mating Retention Type : Latching Feature
  • Panel Mount Feature : Without
  • Strain Relief : Without

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 10000

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -25 - 105 DEGC  [-13 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - 1969589-7-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
1969589-7-ND
Rectangular Connector Housings 1969589-7-ND
"7 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

"7 Rectangular Connectors - Housings Receptacle Natural 0.098"" (2.50mm)"

Buy Now Datasheet
Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 Te Connectivity - 98X0871 - Newark, An Avnet Company
Chicago, IL, United States
Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 Te Connectivity
98X0871
Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 Te Connectivity 98X0871
HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5

HSG, REC,FREE-HANG,GWT, SINGLE ROW,EP2.5

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1969589-7 1969589-7-ND 98X0871
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Hsg, Rec,free-Hang,gwt, Single Row,ep2.5 Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Free-Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28636-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Automotive Connector Backshells - 305146 - RS Components, Ltd.
Specs
Connector Type Automotive Connector
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 1-1470107-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Free-Hanging (In-Line)
View Details
3 suppliers