TE Connectivity Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 1969534-1

Description
HOUSING, RECEPTACLE, NYLON; Product Range:Positive Lock Mark III Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:1742975-1 FASTON Positive Lock Receptacle RoHS Compliant: Yes
Datasheet
Description
HOUSING, RECEPTACLE, NYLON; Product Range:Positive Lock Mark III Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:1742975-1 FASTON Positive Lock Receptacle RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 87X4467 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
87X4467
Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 87X4467
HOUSING, RECEPTACLE, NYLON; Product Range:Positive Lock Mark III Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:1742975-1 FASTON Positive Lock Receptacle RoHS Compliant: Yes

HOUSING, RECEPTACLE, NYLON; Product Range:Positive Lock Mark III Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:1742975-1 FASTON Positive Lock Receptacle RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 87X4467
Product Name Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - MINI™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Spheric Bearing
Housing Bore / Bearing O.D. 8 to 15 mm (0.3150 to 0.5906 inch)
Material AlMgSi12
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 155 mm (6.1 inch)
Bearing Bore / Ring O.D. 5.51 inch (140 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details