TE Connectivity Receptacle Connector Housing, Nylon; Product Range Amp Te Connectivity 1969507-2

Description
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 250 Tab-Lok Flag, 1742543-1, Hermetic & 1742999-1 F-crimp Terminals RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 250 Tab-Lok Flag, 1742543-1, Hermetic & 1742999-1 F-crimp Terminals RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle Connector Housing, Nylon; Product Range Amp Te Connectivity - 93X6090 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Connector Housing, Nylon; Product Range Amp Te Connectivity
93X6090
Receptacle Connector Housing, Nylon; Product Range Amp Te Connectivity 93X6090
RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Positions ; Pitch Spacing:-; For Use With:TE FASTON 250 Tab-Lok Flag, 1742543-1, Hermetic & 1742999-1 F-crimp Terminals RoHS Compliant: Yes

RECEPTACLE CONNECTOR HOUSING, NYLON; Product Range:FASTON 250 Series; Gender:Receptacle; No. of Positions:1Positions; Pitch Spacing:-; For Use With:TE FASTON 250 Tab-Lok Flag, 1742543-1, Hermetic & 1742999-1 F-crimp Terminals RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 93X6090
Product Name Receptacle Connector Housing, Nylon; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 90 mm (3.54 inch)
Bearing Bore / Ring O.D. 3.15 inch (80 mm)
View Details
Bearing housings - Split pillow blocks – SAF and SAW series - SAF 1507 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 72 mm (2.83 inch)
View Details