TE Connectivity PCB Headers & Receptacles 1969479-1

Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : None Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.33 MM  [.919 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : None Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.33 MM  [.919 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1969479-1 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1969479-1
PCB Headers & Receptacles 1969479-1
Body Features Primary Product Color : Black Configuration Features Keying & Polarized Position Locations : None Number of Positions : 3 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Type : Tab Mating Tab Thickness : .8 MM  [.032 INCH ] Mating Tab Width : 6.3 MM  [.248 INCH ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Length : 23.33 MM  [.919 INCH ] PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ] Housing Features Centerline (Pitch) : 7 MM  [.276 INCH ] Housing Material : Nylon 66 Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization, Keyed Mating Retention : Without PCB Mount Alignment : With PCB Mount Alignment Type : Locating Posts PCB Mount Retention : Without Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ] Termination Method to PCB : Through Hole - Solder

Body Features


  • Primary Product Color : Black

Configuration Features


  • Keying & Polarized Position Locations : None
  • Number of Positions : 3
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM  [.032 INCH ]
  • Mating Tab Width : 6.3 MM  [.248 INCH ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Length : 23.33 MM  [.919 INCH ]
  • PCB Thickness (Recommended) : 1.5 MM  [.059 INCH ]

Housing Features


  • Centerline (Pitch) : 7 MM  [.276 INCH ]
  • Housing Material : Nylon 66

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization, Keyed
  • Mating Retention : Without
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Locating Posts
  • PCB Mount Retention : Without

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Square Termination Post & Tail Dimension : .8 MM  [.032 INCH ]
  • Termination Method to PCB : Through Hole - Solder
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1969479-1
Product Name PCB Headers & Receptacles
Mounting Through-Hole; Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - 102393-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Headers & Wire Housings - 102241-9 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
PCB Connector Headers & Receptacles - 103324-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
Headers & Wire Housings - 103310-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
2 suppliers