TE Connectivity Connector, Housing, Receptacle, 9 Position, 1Row; Product Range Te Connectivity 1969442-9

Description
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Housing, Receptacle, 9 Position, 1Row; Product Range Te Connectivity - 27W9958 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Housing, Receptacle, 9 Position, 1Row; Product Range Te Connectivity
27W9958
Connector, Housing, Receptacle, 9 Position, 1Row; Product Range Te Connectivity 27W9958
CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:9Positions ; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

CONNECTOR, HOUSING, RECEPTACLE, 9 POSITION, 1ROW; Product Range:Economy Power 2.5; Gender:Socket; No. of Positions:9Positions; Pitch Spacing:2.5mm; For Use With:Economy Power 2.5 Series Contacts; Connector Type:Wire to Board RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 27W9958
Product Name Connector, Housing, Receptacle, 9 Position, 1Row; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 85 mm (3.35 inch)
Bearing Bore / Ring O.D. 2.95 inch (75 mm)
View Details